Taoglas Antenna Unit CGGBP.18.4.A.02

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - CGGBP.18.4.A.02 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
CGGBP.18.4.A.02
Antenna Unit CGGBP.18.4.A.02
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1323-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1323-ND
RF Antennas 931-1323-ND
1.56GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.548GHz ~ 1.615GHz 3dBi, 2dBi, 4dBi Pin Connector Mount

1.56GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.548GHz ~ 1.615GHz 3dBi, 2dBi, 4dBi Pin Connector Mount

Buy Now Datasheet
1607MHz Rf Antenna - 875-CGGBP.18.4.A.02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1607MHz Rf Antenna
875-CGGBP.18.4.A.02
1607MHz Rf Antenna 875-CGGBP.18.4.A.02
GPS Antenna | 1559-1607MHz | -40°C to 85°C Product overview: CGGBP.18.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1607MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1607MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGBP.18.4.A.02 can be used for catalog matching and distributor lookup.

GPS Antenna | 1559-1607MHz | -40°C to 85°C Product overview: CGGBP.18.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1607MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1607MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGBP.18.4.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - CGGBP.18.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CGGBP.18.4.A.02
RF Antennas CGGBP.18.4.A.02
1.56GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.548GHz ~ 1.615GHz 3dBi, 2dBi, 4dBi Pin Connector Mount

1.56GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.548GHz ~ 1.615GHz 3dBi, 2dBi, 4dBi Pin Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/Beidou pasv Patch 18*18*4mm

Antennas GPS/GLONASS/Beidou pasv Patch 18*18*4mm

Buy Now Datasheet
Rf Antenna, Patch, 1.602Ghz, Adhesive Rohs Compliant Taoglas - 36AJ8722 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Patch, 1.602Ghz, Adhesive Rohs Compliant Taoglas
36AJ8722
Rf Antenna, Patch, 1.602Ghz, Adhesive Rohs Compliant Taoglas 36AJ8722
RF ANTENNA, PATCH, 1.602GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, PATCH, 1.602GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number CGGBP.18.4.A.02 931-1323-ND 875-CGGBP.18.4.A.02 CGGBP.18.4.A.02 CGGBP.18.4.A.02 36AJ8722
Product Name Antenna Unit RF Antennas 1607MHz Rf Antenna RF Antennas Antennas Rf Antenna, Patch, 1.602Ghz, Adhesive Rohs Compliant Taoglas
Primary Frequency Range 1559.1 to 1607.0 MHz 1560.0 to 1602.0 MHz
Gain 4 dB 2 to 4 dB
VSWR 2.8 :1 1.8 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz/5.8GHz 10dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-245810PRA-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 10 dB
Form Factor / Mounting External; Portable
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details