TE Connectivity Antennas FG1483

Description
Body Features Antenna Weight : 272 G  [9.6 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 33.3 MM  [1.31 INCH ] Product Height : 26.92 MM  [106 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : VHF IP Rating : Not Tested Primary Application : VHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 148 - 154 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 272 G  [9.6 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 33.3 MM  [1.31 INCH ] Product Height : 26.92 MM  [106 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : VHF IP Rating : Not Tested Primary Application : VHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 148 - 154 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG1483 - TE Connectivity
Berwyn, PA, United States
Antennas
FG1483
Antennas FG1483
Body Features Antenna Weight : 272 G  [9.6 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 33.3 MM  [1.31 INCH ] Product Height : 26.92 MM  [106 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : VHF IP Rating : Not Tested Primary Application : VHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 148 - 154 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 272 G  [9.6 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 33.3 MM  [1.31 INCH ]
  • Product Height : 26.92 MM  [106 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : VHF
  • IP Rating : Not Tested
  • Primary Application : VHF

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 148 - 154
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antenna Unit - FG1483 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FG1483
Antenna Unit FG1483
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - FG1483-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG1483-ND
RF Antennas FG1483-ND
150MHz Whip, Straight RF Antenna 148MHz ~ 152MHz 3dBd N Type Female Bracket Mount

150MHz Whip, Straight RF Antenna 148MHz ~ 152MHz 3dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG1483 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG1483
RF Antennas FG1483
150MHz Whip, Straight RF Antenna 148MHz ~ 152MHz 3dBd N Type Female Bracket Mount

150MHz Whip, Straight RF Antenna 148MHz ~ 152MHz 3dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number FG1483 FG1483 FG1483-ND FG1483
Product Name Antennas Antenna Unit RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Polarization Linear Vertical
Primary Frequency Range 148.0 to 154.0 MHz 148.0 to 152.0 MHz 150.0 MHz
Gain 3 to 6 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
Antennas - 2108921-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details