Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
868MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 863MHz ~ 870MHz -0.9dBi Solder Surface Mount
868MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 863MHz ~ 870MHz -0.9dBi Solder Surface Mount
868MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 863MHz ~ 870MHz -0.9dBi Solder Surface Mount
Antennas 868MHz Ceramic Loop Antenna
868MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 863MHz ~ 870MHz -0.9dBi Solder Surface Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | ILA.08 | 931-1473-6-ND | ILA.08 | ILA.08 |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Polarization | Linear | |||
| Primary Frequency Range | 862.0 to 874.0 MHz | 868.0 MHz | ||
| Gain | -0.4600 dB | -0.9000 dB | ||
| Applications | ISM, LoRa, LPWAN, Sigfox | ISM, LoRa, LPWAN, Sigfox |