850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GPRS, GSM, HSPA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 1.8dBi, 3.9dBi SMA Male Panel Mount
G24 Ultima Series Cellular Antenna is an extremely low profile 2G/3G 800MHz to 2200MHz cellular antenna solution for professional telematics applications. Suitable for GSM/GPRS/CDMA applications worldwide, at only 19.6mm (0.77”) in height it is the lowest profile antenna in the market, with a diameter of only 55 mm (2.16”). It works well when mounted on both metal and non-metal. In other words it does not need a metal ground-plane to attach to, to radiate, something that competitor antennas all need.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GPRS, GSM, HSPA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 1.8dBi, 3.9dBi SMA Male Panel Mount
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1203-ND | G24.A.305111 | G24.A.305111 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GPRS, GSM, HSPA | CDMA, GPRS, GSM, HSPA | |
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | |
| Gain | 1.8 to 3.9 dB | ||
| Technology Type | Dome | Dome |