1.07MHz, 98MHz, 1.575GHz, 1.602GHz, 2.332GHz, 2.45GHz, 5.415GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 535kHz ~ 1.605MHz, 88MHz ~ 108MHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 2.32GHz ~ 2.345GHz, 2.4GHz ~ 2.5GHz, 5GHz ~ 5.83GHz 3dBi, 4dBi, 4.5dBi, 6dBi SMB, Fakra Panel Mount
The Taoglas MA1044.A Sharkfin is a next generation 4in1, vehicle roof permanent mount combination antenna solution. It is a fully IP67 rated waterproof antenna manufactured with a robust ABS/PC enclosure. The antenna is approved for use on heavy-duty trucks and meets the strictest OEM heavy-duty truck standards. It supports multiple GNSS constellations, GPS, GLONASS, GALILEO & BeiDou), Dual Band Wi-Fi (2.4/5.8GHz), SDARS, and AM/FM/WB.
1.07MHz, 98MHz, 1.575GHz, 1.602GHz, 2.332GHz, 2.45GHz, 5.415GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 535kHz ~ 1.605MHz, 88MHz ~ 108MHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 2.32GHz ~ 2.345GHz, 2.4GHz ~ 2.5GHz, 5GHz ~ 5.83GHz 3dBi, 4dBi, 4.5dBi, 6dBi SMB, Fakra Panel Mount
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-MA1044.A.ACTX.002-ND | MA1044.A.ACTX.002 | MA1044.A.ACTX.002 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas |
| Applications | Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi | Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi | |
| Primary Frequency Range | 1.1 to 5415.0 MHz | 88.0 to 5830.0 MHz | |
| Gain | 3 to 6 dB | 6 dB | |
| Technology Type | Module | External | Module |