1.575GHz, 2.4GHz, 5.5GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 1.8dBi Solder Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas 1575.42MHz GPS 2.4/5.8GHz Wi-Fi
1.575GHz, 2.4GHz, 5.5GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 1.8dBi Solder Surface Mount
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1476-2-ND | GWLA.10 | GWLA.10 | GWLA.10 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; GPS; Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ | Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ | ||
| Primary Frequency Range | 1575.0 to 5500.0 MHz | 1575.4 to 5850.0 MHz | ||
| Gain | 1.8 dB | 1.86 dB | ||
| Form Factor / Mounting | Internal |
Vertical & 2 x Dual Slant ±45°