SYNERGY 4-IN-1: MA1504.A.001 KIT WITH 5M
The Taoglas Synergy MA1504 is a 4-in-1 next-generation permanent mount antenna for vehicle roofapplications. It has a fully IP67 rated waterproof robust PC enclosure and base. The 4 antennas inside support600-6000MHz 5G/4G. This outstanding patent-pending antenna delivers powerful MIMO antennatechnology for 5G/4G. The 5G/4G antennas also include backward compatibility to work at most worldwide2G and 3G bands.
RF ANTENNA, MIMO, 5.925GHZ, SMA CONN ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2884809 | 931-MA1504.AK.001-ND | MA1504.AK.001 | 36AJ3875 |
| Product Name | Multi-Band Antennas | RF Antennas | Antenna Unit | Rf Antenna, Mimo, 5.925Ghz, Sma Conn Rohs Compliant Taoglas |
| Applications | Multi-band | Modem or Wireless Network; 4G, 5G | ||
| Primary Frequency Range | 600.0 to 6000.0 MHz | 657.5 to 5540.0 MHz | 617.0 to 5925.0 MHz | |
| Gain | 6.2 dB | -2.7 to 4.5 dB | 5.9 dB | |
| Connectors | SMA Male | SMA Male |