Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WHITE SYNERGYXR 9IN1 GNSS 350MM
| Richardson RFPD | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MA1609.W.001 | 690817 | 931-MA1609.W.001-ND |
| Product Name | Antenna Unit | Multi-Band Antennas | RF Antennas |
| Applications | Multi-band | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, BeiDou, Galileo, GLONASS, GNSS, GPS, LTE, QZSS, Wi-Fi | |
| Primary Frequency Range | 600.0 to ? MHz | 657.5 to 6525.0 MHz | |
| Gain | 9.35 dB | 1.49 to 9.35 dB | |
| Form Factor / Mounting | External |