Taoglas Antenna Unit GWLA.01

Description
The GWLA.01 GPS/GALILEO / 2.4GHz embedded loop antenna is a high efficiency, miniature SMD, edge mounted ceramic antenna for GPS/GALILEO and 2.4GHz Wi-Fi, WLAN, ZigBee, Bluetooth, and 802.11 applications. It is particularly useful where PCB space is limited. Customers can use this antenna for GPS/GALILEO and 2.4GHz (Wi-Fi or Bluetooth) modules. Rather than using two separate chip antennas for GPS/GALILEO and 2.4GHz, the GWLA.01 has two separate antenna feeds, one for each, making it the ideal choice for applications where there is limited PCB space. The GWLA.01 uses the main PCB as its ground plane, thereby maintaining good efficiency despite its small size. The GWLA.01 can be tuned for different PCB sizes/environments by simply changing the values of the matching circuit. It is ideally mounted on the center edge of a ground-plane.
Request a Quote Datasheet
Description
The GWLA.01 GPS/GALILEO / 2.4GHz embedded loop antenna is a high efficiency, miniature SMD, edge mounted ceramic antenna for GPS/GALILEO and 2.4GHz Wi-Fi, WLAN, ZigBee, Bluetooth, and 802.11 applications. It is particularly useful where PCB space is limited. Customers can use this antenna for GPS/GALILEO and 2.4GHz (Wi-Fi or Bluetooth) modules. Rather than using two separate chip antennas for GPS/GALILEO and 2.4GHz, the GWLA.01 has two separate antenna feeds, one for each, making it the ideal choice for applications where there is limited PCB space. The GWLA.01 uses the main PCB as its ground plane, thereby maintaining good efficiency despite its small size. The GWLA.01 can be tuned for different PCB sizes/environments by simply changing the values of the matching circuit. It is ideally mounted on the center edge of a ground-plane.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GWLA.01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GWLA.01
Antenna Unit GWLA.01
The GWLA.01 GPS/GALILEO / 2.4GHz embedded loop antenna is a high efficiency, miniature SMD, edge mounted ceramic antenna for GPS/GALILEO and 2.4GHz Wi-Fi, WLAN, ZigBee, Bluetooth, and 802.11 applications. It is particularly useful where PCB space is limited. Customers can use this antenna for GPS/GALILEO and 2.4GHz (Wi-Fi or Bluetooth) modules. Rather than using two separate chip antennas for GPS/GALILEO and 2.4GHz, the GWLA.01 has two separate antenna feeds, one for each, making it the ideal choice for applications where there is limited PCB space. The GWLA.01 uses the main PCB as its ground plane, thereby maintaining good efficiency despite its small size. The GWLA.01 can be tuned for different PCB sizes/environments by simply changing the values of the matching circuit. It is ideally mounted on the center edge of a ground-plane.

The GWLA.01 GPS/GALILEO / 2.4GHz embedded loop antenna is a high efficiency, miniature SMD, edge mounted ceramic antenna for GPS/GALILEO and 2.4GHz Wi-Fi, WLAN, ZigBee, Bluetooth, and 802.11 applications. It is particularly useful where PCB space is limited. Customers can use this antenna for GPS/GALILEO and 2.4GHz (Wi-Fi or Bluetooth) modules. Rather than using two separate chip antennas for GPS/GALILEO and 2.4GHz, the GWLA.01 has two separate antenna feeds, one for each, making it the ideal choice for applications where there is limited PCB space. The GWLA.01 uses the main PCB as its ground plane, thereby maintaining good efficiency despite its small size. The GWLA.01 can be tuned for different PCB sizes/environments by simply changing the values of the matching circuit. It is ideally mounted on the center edge of a ground-plane.

Supplier's Site Datasheet
RF Antennas - 931-1475-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1475-1-ND
RF Antennas 931-1475-1-ND
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1475-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1475-2-ND
RF Antennas 931-1475-2-ND
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - GWLA.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GWLA.01
RF Antennas GWLA.01
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
GWLA.01
Antennas GWLA.01
Antennas 1575.42 MHz & 2.4GHz Omnidirectional

Antennas 1575.42 MHz & 2.4GHz Omnidirectional

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number GWLA.01 931-1475-1-ND GWLA.01 GWLA.01
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 1575.4 to 2500.0 MHz 1575.0 to 2400.0 MHz
Gain 1.52 dB 1.5 dB
VSWR 1.93 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 337033 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 600.0 to ? MHz
Gain 2.04 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details