Taoglas Antenna Unit GLA.02

Description
Taoglas have developed a unique ceramic miniature loop antenna series for GPS applications. At 10*3.2*3.9mm, the GLA.02 GPS 1575MHz Loop antenna is a miniature edge mounted antenna, designed for small space requirements.
Request a Quote Datasheet
Description
Taoglas have developed a unique ceramic miniature loop antenna series for GPS applications. At 10*3.2*3.9mm, the GLA.02 GPS 1575MHz Loop antenna is a miniature edge mounted antenna, designed for small space requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GLA.02 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GLA.02
Antenna Unit GLA.02
Taoglas have developed a unique ceramic miniature loop antenna series for GPS applications. At 10*3.2*3.9mm, the GLA.02 GPS 1575MHz Loop antenna is a miniature edge mounted antenna, designed for small space requirements.

Taoglas have developed a unique ceramic miniature loop antenna series for GPS applications. At 10*3.2*3.9mm, the GLA.02 GPS 1575MHz Loop antenna is a miniature edge mounted antenna, designed for small space requirements.

Supplier's Site Datasheet
RF Antennas - 931-1031-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1031-2-ND
RF Antennas 931-1031-2-ND
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - GLA.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GLA.02
RF Antennas GLA.02
1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number GLA.02 931-1031-2-ND GLA.02
Product Name Antenna Unit RF Antennas RF Antennas
Polarization Linear
Primary Frequency Range 1555.4 to 1595.4 MHz 1575.0 MHz
Gain 1.34 dB 3 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details