The FW.90 is a flexible cellular whip antenna with IP67 housing. It has a wide response and high peak gain. Ideal for outdoor environments which require high gain, on both lower and upper bands. It's unique characteristic is it has stable above 2dBi peak
SMA Whip Antenna 698MHz-2.69GHz 50R IP67 Product overview: FW.90.SMA.M from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698MHz, 2.69GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 698MHz, 2.69GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FW.90.SMA.M can be used for catalog matching and distributor lookup.
829MHz, 2.2GHz CDMA, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.02dBi, 4.65dBi SMA Male Connector Mount
829MHz, 2.2GHz CDMA, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.02dBi, 4.65dBi SMA Male Connector Mount
RF ANTENNA, WHIP, 3.5GHZ, SMA CONN ROHS COMPLIANT: YES
Antennas 2G/3G/4G LTE Flex Whip SMA(M)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | FW.90.SMA.M | 875-FW.90.SMA.M | 931-1156-ND | FW.90.SMA.M | 36AJ3669 | FW.90.SMA.M |
| Product Name | Antenna Unit | 698MHz 2.69GHz Rf Antenna | RF Antennas | RF Antennas | Rf Antenna, Whip, 3.5Ghz, Sma Conn Rohs Compliant Taoglas | Antennas |
| Pattern Type | Omni directional | |||||
| Polarization | Linear | |||||
| Primary Frequency Range | 850.0 to 2100.0 MHz | 829.0 to 2200.0 MHz | ||||
| Gain | 4.5 dB | 2.02 to 4.65 dB |