The Taoglas FXP280 868 MHz ISM Antenna covers from 863-870 MHz used in the 868MHz ISM (Industrial Scientific Medical) European Band. The antenna has been designed in a flexible material with a square form-factor and cable connection for an easy installation. The antenna works on different plastic materials and thickness.
866MHz Flat Patch RF Antenna 863MHz ~ 870MHz 1.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
RF ANT 866MHZ FLAT PATCH IPEX Product overview: FXP280.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP280.07.0100A can be used for catalog matching and distributor lookup.
866MHz Flat Patch RF Antenna 863MHz ~ 870MHz 1.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas 868MHz ISM Flex PCB 1.13 U.FL
PCB ANTENNA, 863-870MHZ, 1.5DBI; Antenna Type:PCB; Frequency Min:863MHz; Frequency Max:870MHz; Antenna Mounting:Adhesive; Gain:1.5dBi; VSWR:2; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | FXP280.07.0100A | 931-1089-ND | 875-FXP280.07.0100A | FXP280.07.0100A | FXP280.07.0100A | 72AC5751 |
| Product Name | Antenna Unit | RF Antennas | 866MHZ Rf Antenna | RF Antennas | Antennas | Pcb Antenna, 863-870Mhz, 1.5Dbi; Antenna Type Taoglas |
| Polarization | Linear | Linear | ||||
| Primary Frequency Range | 863.0 to 870.0 MHz | 866.0 MHz | 863.0 to 870.0 MHz | |||
| Gain | 1.5 dB | 1.5 dB | 1.5 dB | |||
| VSWR | 2 :1 | 2 :1 | 2 :1 |