850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 1dBi, -0.9dBi, -1.1dBi, -1.1dBi SMA Male Panel Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas CELL SCW MNT PNTABND ANT 3M CFD200 SMA(M)
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1dBi, 1dBi, -0.9dBi, -1.1dBi, -1.1dBi SMA Male Panel Mount
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1243-ND | G21.B.W.301111 | G21.B.W.301111 | G21.B.W.301111 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA | CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA | ||
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | ||
| Gain | -1.1 to 1 dB | 2.1 dB | ||
| VSWR | 3.5 :1 | 1.63 :1 |
Dual slant ±45°