The Combo Antenna from Taoglas operates within the frequency range of 1.71 to 2.17 GHz and features a gain of 2.5 dBi. It is designed for screw mounting, ensuring a secure and permanent installation. The antenna has a linear polarization and an input impedance of 50 ohms, making it suitable for various telecommunication applications. The product is RoHS compliant, indicating it meets environmental standards. Its specifications include a maximum VSWR of 3, which is acceptable for many applications. This antenna is ideal for projects requiring a compact and efficient solution for cellular communication.
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GLONASS, GPS, GSM, UMTS Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.606GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 3dBi, -1.4dB, -1.3dBi, 2dBi, 4dBi, 2.5dBi SMA Male (2) Panel Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COMBO ANTENNA, 1.71-2.17GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GLONASS, GPS, GSM, UMTS Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.606GHz, 1.71GHz ~ 2.17GHz 1.5dBi, 3dBi, -1.4dB, -1.3dBi, 2dBi, 4dBi, 2.5dBi SMA Male (2) Panel Mount
Antennas Ultima MA111 2in1 GPS/GLONASS/GALILEO & 3G/2G Permanent Mount Antenna, 3M RG-174
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1250-ND | MA111.C.LB.001 | 72AC6106 | MA111.C.LB.001 | MA111.C.LB.001 |
| Product Name | RF Antennas | Antenna Unit | Combo Antenna, 1.71-2.17Ghz, 2.5Dbi; Antenna Type Taoglas | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; GPS; CDMA, GLONASS, GPS, GSM, UMTS | CDMA, GLONASS, GPS, GSM, UMTS | |||
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | 1710.0 to 2170.0 MHz | ||
| Gain | -1.4 to 4 dB | 2 dB | 2.5 dB | ||
| VSWR | 2 to 3.5 :1 | 3.5 :1 | 3 :1 |