829MHz, 2.2GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 5.1dBi SMA Male Magnetic, Chassis Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
829MHz, 2.2GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 5.1dBi SMA Male Magnetic, Chassis Mount
MIMO ANTENNA, 5.15-5.925GHZ, -5.9DB ROHS COMPLIANT: YES
Antennas Gemini LMA101 2*LTE 4G MIMO Magnetic Antenna
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1501-ND | LMA101.A.BI.001 | LMA101.A.BI.001 | 29AK0597 | LMA101.A.BI.001 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Mimo Antenna, 5.15-5.925Ghz, -5.9Db Rohs Compliant Taoglas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE | |||
| Primary Frequency Range | 829.0 to 2200.0 MHz | 617.0 to 5925.0 MHz | |||
| Gain | 5.1 dB | 3.4 dB |
Vertical