Taoglas RF Antennas - GP.1575.18.4.A.02 GP.1575.18.4.A.02

Description
Manufacturer: Taoglas Limited Win Source Part Number: 872831-GP.1575.18.4. A.02 Features: 1.575GHz GPS Ceramic Patch RF Antenna - 2.5dBic Pin Adhesive Package: Tray Mounting: Adhesive Family Name: GP.1575 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: GP.18A, 931-1019, 2266-GP.1575.18.4.A. 02, GP1575184A02
Request a Quote Datasheet
Description
Manufacturer: Taoglas Limited Win Source Part Number: 872831-GP.1575.18.4. A.02 Features: 1.575GHz GPS Ceramic Patch RF Antenna - 2.5dBic Pin Adhesive Package: Tray Mounting: Adhesive Family Name: GP.1575 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: GP.18A, 931-1019, 2266-GP.1575.18.4.A. 02, GP1575184A02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - GP.1575.18.4.A.02
GP.1575.18.4.A.02
RF Antennas - GP.1575.18.4.A.02 GP.1575.18.4.A.02
Manufacturer: Taoglas Limited Win Source Part Number: 872831-GP.1575.18.4. A.02 Features: 1.575GHz GPS Ceramic Patch RF Antenna - 2.5dBic Pin Adhesive Package: Tray Mounting: Adhesive Family Name: GP.1575 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: GP.18A, 931-1019, 2266-GP.1575.18.4.A. 02, GP1575184A02

Manufacturer: Taoglas Limited
Win Source Part Number: 872831-GP.1575.18.4.A.02
Features: 1.575GHz GPS Ceramic Patch RF Antenna - 2.5dBic Pin Adhesive
Package: Tray
Mounting: Adhesive
Family Name: GP.1575
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: GP.18A, 931-1019, 2266-GP.1575.18.4.A.02, GP1575184A02

Buy Now Datasheet
RF Antennas - 931-1019-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1019-ND
RF Antennas 931-1019-ND
1.575GHz GPS Ceramic Patch RF Antenna 2.5dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 2.5dBic Pin Adhesive

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-GP.1575.18.4.A.02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-GP.1575.18.4.A.02
1.575GHZ Rf Antenna 875-GP.1575.18.4.A.02
RF ANT 1.575GHZ CER PATCH PIN Product overview: GP.1575.18.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GP.1575.18.4.A.0 2 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH PIN Product overview: GP.1575.18.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GP.1575.18.4.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - GP.1575.18.4.A.02 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GP.1575.18.4.A.02
Antenna Unit GP.1575.18.4.A.02
This ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the 50x50mm ground plane.

This ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the 50x50mm ground plane.

Supplier's Site Datasheet
Patch Antenna, 1.575Ghz, 2.5Dbi; Antenna Type Taoglas - 72AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.575Ghz, 2.5Dbi; Antenna Type Taoglas
72AC5776
Patch Antenna, 1.575Ghz, 2.5Dbi; Antenna Type Taoglas 72AC5776
PATCH ANTENNA, 1.575GHZ, 2.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

PATCH ANTENNA, 1.575GHZ, 2.5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - GP.1575.18.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 2.5dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 2.5dBic Pin Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas GPS Pasv Thru-hole Patch 18*18*4mm

Antennas GPS Pasv Thru-hole Patch 18*18*4mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number GP.1575.18.4.A.02 931-1019-ND 875-GP.1575.18.4.A.02 GP.1575.18.4.A.02 72AC5776 GP.1575.18.4.A.02 GP.1575.18.4.A.02
Product Name RF Antennas - GP.1575.18.4.A.02 RF Antennas 1.575GHZ Rf Antenna Antenna Unit Patch Antenna, 1.575Ghz, 2.5Dbi; Antenna Type Taoglas RF Antennas Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1571.0 to 1579.0 MHz ? to 1575.0 MHz
Gain 2.5 dB 2.5 dB 2.5 dB
VSWR 1.5 :1 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

3G 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Multi-Band Antennas - 1408071 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details