Taoglas´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with small footprint requirement. This ceramic chip antenna uses the main PCB as its ground plane, thereby increasing antenna efficiency. It is tuned for different PCB sizes by simply changing the value of the matching circuit. CA.50 antenna electrical properties are symmetrical therefore the antenna can be soldered to the board from either side. At 3.2mm*1.6mm*0.5mm, it is one of the smallest antennas available worldwide. This antenna is delivered on tape and reel.
| Richardson RFPD | |
|---|---|
| Product Category | Antennas |
| Product Number | CA.50 |
| Product Name | Antenna Unit |
| Pattern Type | Omni directional |
| Polarization | Linear |
| Primary Frequency Range | 5150.0 to 5900.0 MHz |