PCTEL, Inc. Antenna Unit GPSPSMRASBP/BN

Description
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.
Request a Quote Datasheet
Description
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GPSPSMRASBP/BN - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GPSPSMRASBP/BN
Antenna Unit GPSPSMRASBP/BN
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.

The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number GPSPSMRASBP/BN
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766662 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details