Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.4GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.3dBi SMA Male Connector Mount
2.4GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.3dBi SMA Male Connector Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | GW.11.A113 | 931-GW.11.A113-ND | GW.11.A113 | GW.11.A113 |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Polarization | Linear; Vertical | |||
| Primary Frequency Range | 2400.0 to 2483.5 MHz | 2400.0 MHz | ||
| Gain | 2.3 dB | 2.3 dB | ||
| VSWR | 1.93 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)