Taoglas Antenna Unit GPDF357B

Description
The Taoglas GPDF357B is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.
Request a Quote Datasheet
Description
The Taoglas GPDF357B is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
GPDF357B
Antenna Unit GPDF357B
The Taoglas GPDF357B is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.

The Taoglas GPDF357B is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number GPDF357B
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details