Taoglas RF Antennas FXUB68.07.0180C

Description
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dB U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dB U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1456-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1456-ND
RF Antennas 931-1456-ND
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dB U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dB U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
FXUB68.07.0180C
Antenna Unit FXUB68.07.0180C
The patent pending Minima FXUB68 flexible antenna has been designed to cover 4G bands in the 700-2700 MHz spectrum, but also optimally covers 3G and 2G. The antenna has a compact, flexible, modern design, with excellent efficiencies on all target bands. The Minima comes standard with 180mm IPEX cable and connector for easy installation and can also be configured for different cable lengths and terminations. The 67x58x0.2mm FXUB68 is made from flexible polymer material, which is ultra-thin, compact and highly efficient across the 4G and 3G bands. It is installed by a simple “peel and stick” process, attaching securely to non-metal surfaces via adhesive backing.

The patent pending Minima FXUB68 flexible antenna has been designed to cover 4G bands in the 700-2700 MHz spectrum, but also optimally covers 3G and 2G. The antenna has a compact, flexible, modern design, with excellent efficiencies on all target bands. The Minima comes standard with 180mm IPEX cable and connector for easy installation and can also be configured for different cable lengths and terminations. The 67x58x0.2mm FXUB68 is made from flexible polymer material, which is ultra-thin, compact and highly efficient across the 4G and 3G bands. It is installed by a simple “peel and stick” process, attaching securely to non-metal surfaces via adhesive backing.

Supplier's Site Datasheet
RF Antennas - FXUB68.07.0180C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXUB68.07.0180C
RF Antennas FXUB68.07.0180C
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dB U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2dB U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Rf Antenna, Patch, 2.69Ghz, Adhesive Rohs Compliant Taoglas - 36AJ9306 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Patch, 2.69Ghz, Adhesive Rohs Compliant Taoglas
36AJ9306
Rf Antenna, Patch, 2.69Ghz, Adhesive Rohs Compliant Taoglas 36AJ9306
RF ANTENNA, PATCH, 2.69GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, PATCH, 2.69GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Minima 700-2700MHz Wide Band Flex ANT

Antennas Minima 700-2700MHz Wide Band Flex ANT

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1456-ND FXUB68.07.0180C FXUB68.07.0180C 36AJ9306 FXUB68.07.0180C
Product Name RF Antennas Antenna Unit RF Antennas Rf Antenna, Patch, 2.69Ghz, Adhesive Rohs Compliant Taoglas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, WLAN GSM, LTE, WLAN
Primary Frequency Range 829.0 to 2200.0 MHz 698.0 to 2690.0 MHz
Gain 2 dB 3 dB
VSWR 2 :1 1.58 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675046 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details