Maxtena Inc. Antenna Unit IRIDIUMSATFLEET

Description
Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet measures 2.4” (61mm) in width by 4.6” (116mm) in length with a peak height of 2” (50mm). By leveraging techniques in antenna miniaturization perfected in our other products, the SATFleet provides maximum performance in one of the most compact, easy to install form factors. The Maxtena solution is designed for reliable Iridium network SBD application and provides superior call/voice quality. The low profile SATFleet is a screw mount antenna with a rugged IP67 rated housing and is ideal for the most demanding environmental challenges. The antenna provides outstanding performance for any telematics and fleet management application.
Request a Quote
Description
Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet measures 2.4” (61mm) in width by 4.6” (116mm) in length with a peak height of 2” (50mm). By leveraging techniques in antenna miniaturization perfected in our other products, the SATFleet provides maximum performance in one of the most compact, easy to install form factors. The Maxtena solution is designed for reliable Iridium network SBD application and provides superior call/voice quality. The low profile SATFleet is a screw mount antenna with a rugged IP67 rated housing and is ideal for the most demanding environmental challenges. The antenna provides outstanding performance for any telematics and fleet management application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - IRIDIUMSATFLEET - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
IRIDIUMSATFLEET
Antenna Unit IRIDIUMSATFLEET
Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet measures 2.4” (61mm) in width by 4.6” (116mm) in length with a peak height of 2” (50mm). By leveraging techniques in antenna miniaturization perfected in our other products, the SATFleet provides maximum performance in one of the most compact, easy to install form factors. The Maxtena solution is designed for reliable Iridium network SBD application and provides superior call/voice quality. The low profile SATFleet is a screw mount antenna with a rugged IP67 rated housing and is ideal for the most demanding environmental challenges. The antenna provides outstanding performance for any telematics and fleet management application.

Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet measures 2.4” (61mm) in width by 4.6” (116mm) in length with a peak height of 2” (50mm). By leveraging techniques in antenna miniaturization perfected in our other products, the SATFleet provides maximum performance in one of the most compact, easy to install form factors.

The Maxtena solution is designed for reliable Iridium network SBD application and provides superior call/voice quality. The low profile SATFleet is a screw mount antenna with a rugged IP67 rated housing and is ideal for the most demanding environmental challenges. The antenna provides outstanding performance for any telematics and fleet management application.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number IRIDIUMSATFLEET
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
4G 3dBi PCB Internal Antenna with RG178 Cable (L-10cm) + UFL Connector - ET-LTPC-3L10CP2-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details