Taoglas RF Antennas FW.86.RNT.M

Description
868MHz Whip, Straight RF Antenna 4.7dB RP-N Male Connector Mount
Request a Quote Datasheet
Description
868MHz Whip, Straight RF Antenna 4.7dB RP-N Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1413-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1413-ND
RF Antennas 931-1413-ND
868MHz Whip, Straight RF Antenna 4.7dB RP-N Male Connector Mount

868MHz Whip, Straight RF Antenna 4.7dB RP-N Male Connector Mount

Buy Now Datasheet
Antenna Unit - FW.86.RNT.M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FW.86.RNT.M
Antenna Unit FW.86.RNT.M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - FW.86.RNT.M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FW.86.RNT.M
RF Antennas FW.86.RNT.M
868MHz Whip, Straight RF Antenna 4.7dB RP-N Male Connector Mount

868MHz Whip, Straight RF Antenna 4.7dB RP-N Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
FW.86.RNT.M
Antennas FW.86.RNT.M
Antennas Meteor-868MHz Flexible Whip RP-N

Antennas Meteor-868MHz Flexible Whip RP-N

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1413-ND FW.86.RNT.M FW.86.RNT.M FW.86.RNT.M
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications RF Antennas
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 4.7 dB 4.78 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers