752MHz, 859MHz, 920MHz, 1.795GHz, 1.875GHz, 2.045GHz, 2.495GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 698MHz ~ 2.7GHz 1.13dBi, 0.8dBi, 0.69dBi, 0.37dBi, 1.15dBi, 1.32dBi, 3.07dBi SMA Male Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas GA.130.201111 Shanghai Magnetic Mount 698-2700MHz LTE Antenna
752MHz, 859MHz, 920MHz, 1.795GHz, 1.875GHz, 2.045GHz, 2.495GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 698MHz ~ 2.7GHz 1.13dBi, 0.8dBi, 0.69dBi, 0.37dBi, 1.15dBi, 1.32dBi, 3.07dBi SMA Male Adhesive
WHIP ANTENNA, 2.3-2.69GHZ, -5.4DB ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1537-ND | GA.130.201111 | GA.130.201111 | GA.130.201111 | 28AK9831 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas | Whip Antenna, 2.3-2.69Ghz, -5.4Db Rohs Compliant Taoglas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS | DCS, GSM, LTE, PCS, UMTS | |||
| Primary Frequency Range | 752.0 to 2495.0 MHz | 698.0 to 2690.0 MHz | |||
| Gain | 0.3700 to 3.07 dB | 2.47 dB | |||
| Technology Type | Module | External | Module |
Dual slant ±45°