Taoglas Antenna Unit CBD02.07.0100C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - CBD02.07.0100C - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
CBD02.07.0100C
Antenna Unit CBD02.07.0100C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1533-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1533-ND
RF Antennas 931-1533-ND
5.5GHz Wi-Fi Whip, Straight RF Antenna 5.15GHz ~ 5.85GHz 3.94dBi U.FL (UMCC), IPEX MHF1 Connector Mount

5.5GHz Wi-Fi Whip, Straight RF Antenna 5.15GHz ~ 5.85GHz 3.94dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
RF Antennas - CBD02.07.0100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CBD02.07.0100C
RF Antennas CBD02.07.0100C
5.5GHz Wi-Fi Whip, Straight RF Antenna 5.15GHz ~ 5.85GHz 3.94dBi U.FL (UMCC), IPEX MHF1 Connector Mount

5.5GHz Wi-Fi Whip, Straight RF Antenna 5.15GHz ~ 5.85GHz 3.94dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas CBD02.07.0100C 5.8GHz Cable Dipole Antenna, 100mm 1.37

Antennas CBD02.07.0100C 5.8GHz Cable Dipole Antenna, 100mm 1.37

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number CBD02.07.0100C 931-1533-ND CBD02.07.0100C CBD02.07.0100C
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 5150.0 to 5850.0 MHz 5500.0 MHz
Gain 3.94 dB 3.94 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details