TE Connectivity ™ Antenna Unit GD24-15

Description
The 2.4GHz parabolic grid directional antennas offered by Laird Technologies utilize a patented parabolic grid design with a patented high performance dipole feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light gray epoxy paint. The wire grid semi-parabolic design offers unsurpassed low wind loading while maintaining good RF performance. The compact low visual impact attractive styling blends well in almost any application. Mounting is simplified with the Laird Technologies bracket system made of galvanized steel with stainless steel hardware. A super heavy duty ""HD"" bracket system is available for the 24dB grid. The antennas come with a 30"" pigtail with choice of N male, N female or RPSMA connector.
Request a Quote Datasheet
Description
The 2.4GHz parabolic grid directional antennas offered by Laird Technologies utilize a patented parabolic grid design with a patented high performance dipole feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light gray epoxy paint. The wire grid semi-parabolic design offers unsurpassed low wind loading while maintaining good RF performance. The compact low visual impact attractive styling blends well in almost any application. Mounting is simplified with the Laird Technologies bracket system made of galvanized steel with stainless steel hardware. A super heavy duty ""HD"" bracket system is available for the 24dB grid. The antennas come with a 30"" pigtail with choice of N male, N female or RPSMA connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GD24-15 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GD24-15
Antenna Unit GD24-15
The 2.4GHz parabolic grid directional antennas offered by Laird Technologies utilize a patented parabolic grid design with a patented high performance dipole feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light gray epoxy paint. The wire grid semi-parabolic design offers unsurpassed low wind loading while maintaining good RF performance. The compact low visual impact attractive styling blends well in almost any application. Mounting is simplified with the Laird Technologies bracket system made of galvanized steel with stainless steel hardware. A super heavy duty ""HD"" bracket system is available for the 24dB grid. The antennas come with a 30"" pigtail with choice of N male, N female or RPSMA connector.

The 2.4GHz parabolic grid directional antennas offered by Laird Technologies utilize a patented parabolic grid design with a patented high performance dipole feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light gray epoxy paint. The wire grid semi-parabolic design offers unsurpassed low wind loading while maintaining good RF performance. The compact low visual impact attractive styling blends well in almost any application. Mounting is simplified with the Laird Technologies bracket system made of galvanized steel with stainless steel hardware. A super heavy duty ""HD"" bracket system is available for the 24dB grid. The antennas come with a 30"" pigtail with choice of N male, N female or RPSMA connector.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number GD24-15
Product Name Antenna Unit
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

3G 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WC2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers