2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.4dBi SMA Male Connector Mount
The FW.24 is a flexible 2.4GHz whip antenna with a SMA(M) connector for outdoor use. It features excellent efficiency (>75%) and high peak gain (>4 dBi) between 2400-2500MHz on a 30 x 30cm ground plane.
The antenna was specifically developed for applications such as weather monitoring systems, motion/vibration sensors, pollution monitoring, and border guard monitoring systems.
The FW.24 works in the 2.4 GHz Wi-Fi/Bluetooth/ISM band with high efficiency, meaning that it allows your radio to consume less power than with a lower efficiency antenna when transferring data. The antenna performs at its best while attached to a ground plane with dimensions of at least 30 x 30cm.
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.4dBi SMA Male Connector Mount
Antennas Meteor 2.4GHz Flex Whip Mono Ant SMA(M)
RF ANTENNA, WHIP, 2.5GHZ, SMA CONN ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1491-ND | FW.24.SMA.M | FW.24.SMA.M | FW.24.SMA.M | 36AJ3665 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas | Rf Antenna, Whip, 2.5Ghz, Sma Conn Rohs Compliant Taoglas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi | |||
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | |||
| Gain | 4.4 dB | 4.48 dB | |||
| VSWR | 3 :1 | 1.93 :1 |