Taoglas Multi-Band Antennas FW.86.B.SMA.M

Description
FLEXIBLE WHIP 868MHZ ANTENNA
Request a Quote Datasheet
Description
FLEXIBLE WHIP 868MHZ ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2884449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884449
Multi-Band Antennas 2884449
FLEXIBLE WHIP 868MHZ ANTENNA

FLEXIBLE WHIP 868MHZ ANTENNA

Supplier's Site
RF Antennas - 931-1447-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1447-ND
RF Antennas 931-1447-ND
868MHz ISM Whip, Straight RF Antenna 2.8dBi SMA Male Connector Mount

868MHz ISM Whip, Straight RF Antenna 2.8dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - FW.86.B.SMA.M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FW.86.B.SMA.M
Antenna Unit FW.86.B.SMA.M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rf Antenna, Whip, 890Mhz, Sma Conn Rohs Compliant Taoglas - 36AJ3668 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Whip, 890Mhz, Sma Conn Rohs Compliant Taoglas
36AJ3668
Rf Antenna, Whip, 890Mhz, Sma Conn Rohs Compliant Taoglas 36AJ3668
RF ANTENNA, WHIP, 890MHZ, SMA CONN ROHS COMPLIANT: YES

RF ANTENNA, WHIP, 890MHZ, SMA CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - FW.86.B.SMA.M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FW.86.B.SMA.M
RF Antennas FW.86.B.SMA.M
868MHz ISM Whip, Straight RF Antenna 2.8dBi SMA Male Connector Mount

868MHz ISM Whip, Straight RF Antenna 2.8dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2884449 931-1447-ND FW.86.B.SMA.M 36AJ3668 FW.86.B.SMA.M
Product Name Multi-Band Antennas RF Antennas Antenna Unit Rf Antenna, Whip, 890Mhz, Sma Conn Rohs Compliant Taoglas RF Antennas
Applications Multi-band ISM ISM
Primary Frequency Range 850.0 to ? MHz 868.0 MHz 850.0 to 890.0 MHz
Gain 3.5 dB 2.8 dB 3.57 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
5G 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G3M-1L3-SMS-S14 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details