ULTRA WIDE BAND FLEX ANTENNA 600 Product overview: FXUB85.54.0150C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXUB85.54.0150C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1111039-FXUB85.54.01
Category: RF/IF and RFID>RF Antennas
Series: Pylon
Features: Cable - 150mm
Termination: IPEX MHF4L
Package: Bulk
Applications: 3G, 4G, 5G, LTE, Wi-Fi
Standard Package: 1
Power - Max: 5 W
Frequency Range: 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz
Return Loss: -6dB, -7dB, -8dB, -11dB, -15dB
Height (Max): 0.012" (0.30mm)
Frequency Group: Wide Band
Frequency (Center/Band): 788.5MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz, 6.525GHz
Antenna Type: Flat Patch
Number of Bands: 7
Gain: 2.1dBi, 2.4dBi, 1.9dBi, 1.8dBi, 5.3dBi, 5.6dBi, 4.5dBi
RF Family/Standard: Cellular, WiFi
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-FXUB85.54.0150C
788.5MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz, 6.525GHz 3G, 4G, 5G, LTE, Wi-Fi Flat Patch RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 2.4dBi, 1.9dBi, 1.8dBi, 5.3dBi, 5.6dBi, 4.5dBi IPEX MHF4L Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
788.5MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz, 6.525GHz 3G, 4G, 5G, LTE, Wi-Fi Flat Patch RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 2.4dBi, 1.9dBi, 1.8dBi, 5.3dBi, 5.6dBi, 4.5dBi IPEX MHF4L Adhesive
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-FXUB85.54.0150C | FXUB85.54.0150C | 931-FXUB85.54.0150C-ND | FXUB85.54.0150C | FXUB85.54.0150C |
| Product Name | Rf Antenna | RF/IF and RFID - RF Antennas | RF Antennas | Antenna Unit | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, LTE, Wi-Fi | 3G, 4G, 5G, LTE, Wi-Fi | ||
| Primary Frequency Range | 617.0 to 7125.0 MHz | 788.5 to 6525.0 MHz | 617.0 to 7125.0 MHz | ||
| Technology Type | Flat Patch | Patch | Patch; Flat Patch | ||
| Gain | 1.8 to 5.6 dB | 5.6 dB |