Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
OLYMPIAN III 3IN1 WHITE SCREW MO
| Richardson RFPD | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MA183.W.001 | 931-MA183.W.001-ND | 690862 |
| Product Name | Antenna Unit | RF Antennas | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, GNSS, LTE, Wi-Fi | Multi-band | |
| Primary Frequency Range | 657.5 to 6525.0 MHz | 600.0 to ? MHz | |
| Gain | 0.4700 to 6.82 dB | 6.79 dB |