Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
752MHz, 869MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 1.32dBi, 2.05dBi, 1.88dBi, 3.83dBi, 4.67dBi, 4.89dBi, 4.91dBi SMA Male Surface Mount
Antennas 4G/3G/2GLTE Low Prof Perm Mount Antenna
DOME ANTENNA, 2.3-2.69GHZ, -3.21DB ROHS COMPLIANT: YES
752MHz, 869MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 1.32dBi, 2.05dBi, 1.88dBi, 3.83dBi, 4.67dBi, 4.89dBi, 4.91dBi SMA Male Surface Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | G35.A.305111 | 931-G35.A.305111-ND | G35.A.305111 | 29AK0014 | G35.A.305111 |
| Product Name | Antenna Unit | RF Antennas | Antennas | Dome Antenna, 2.3-2.69Ghz, -3.21Db Rohs Compliant Taoglas | RF Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 617.0 to 5925.0 MHz | 752.0 to 2495.0 MHz | |||
| Gain | 5.88 dB | 1.32 to 4.91 dB | |||
| Technology Type | External | Dome | Dome |