Taoglas RF Antennas FXP830.07.0100C

Description
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1127-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1127-ND
RF Antennas 931-1127-ND
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antenna Unit - FXP830.07.0100C - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP830.07.0100C
Antenna Unit FXP830.07.0100C
The FXP.830 has a peak gain of 1.8dBi at 2.4GHz and efficiencies of 50%, and 3-4dBi and 80-90% along bands 4.9GHz to 6GHz. The FXP830 is a high efficiency, small, dual-band, dipole antenna for 2.4/4.9-6GHz band including Bluetooth and Wi-Fi. This Taoglas patent pending antenna is unique in the market because it is made from poly-flexible material, has a tiny form factor (42*7*.01mm) and has double-sided 3M tape for easy “peel and stick” mounting.

The FXP.830 has a peak gain of 1.8dBi at 2.4GHz and efficiencies of 50%, and 3-4dBi and 80-90% along bands 4.9GHz to 6GHz. The FXP830 is a high efficiency, small, dual-band, dipole antenna for 2.4/4.9-6GHz band including Bluetooth and Wi-Fi. This Taoglas patent pending antenna is unique in the market because it is made from poly-flexible material, has a tiny form factor (42*7*.01mm) and has double-sided 3M tape for easy “peel and stick” mounting.

Supplier's Site Datasheet
Dual 5.8GHz 2W Rf Antenna - 875-FXP830.07.0100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.8GHz 2W Rf Antenna
875-FXP830.07.0100C
Dual 5.8GHz 2W Rf Antenna 875-FXP830.07.0100C
2.4/5.8GHz Dual-Band Chip Antenna, 2W, 50R, Adhesive Product overview: FXP830.07.0100C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8GHz, 2W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 5.8GHz, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP830.07.0100C can be used for catalog matching and distributor lookup.

2.4/5.8GHz Dual-Band Chip Antenna, 2W, 50R, Adhesive Product overview: FXP830.07.0100C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8GHz, 2W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual, 5.8GHz, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP830.07.0100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - FXP830.07.0100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP830.07.0100C
RF Antennas FXP830.07.0100C
2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz WLAN Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Pcb Antenna, 5.8Ghz, 4.66Dbi; Antenna Type Taoglas - 72AC5762 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.8Ghz, 4.66Dbi; Antenna Type Taoglas
72AC5762
Pcb Antenna, 5.8Ghz, 4.66Dbi; Antenna Type Taoglas 72AC5762
PCB ANTENNA, 5.8GHZ, 4.66DBI; Antenna Type:PCB; Frequency Min:-; Frequency Max:5.8GHz; Antenna Mounting:Adhesive; Gain:4.66dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Freedom Series;RoHS Compliant: Yes

PCB ANTENNA, 5.8GHZ, 4.66DBI; Antenna Type:PCB; Frequency Min:-; Frequency Max:5.8GHz; Antenna Mounting:Adhesive; Gain:4.66dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Freedom Series;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4/4.9-6GHz Flex PCB 1.37 MHFI

Antennas 2.4/4.9-6GHz Flex PCB 1.37 MHFI

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1127-ND FXP830.07.0100C 875-FXP830.07.0100C FXP830.07.0100C 72AC5762 FXP830.07.0100C
Product Name RF Antennas Antenna Unit Dual 5.8GHz 2W Rf Antenna RF Antennas Pcb Antenna, 5.8Ghz, 4.66Dbi; Antenna Type Taoglas Antennas
Applications Modem or Wireless Network; WLAN RF Testing WLAN
Primary Frequency Range 2400.0 to 5400.0 MHz 2401.0 to 2483.5 MHz ? to 5800.0 MHz
Gain 2.6 to 5 dB 2.5 dB 4.66 dB
Technology Type Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers