Taoglas RF Antennas MA120.A.QP.001

Description
450MHz, 868MHz Dome RF Antenna 3.91dBi, 1.11dBi SMA Male (2) Panel Mount
Request a Quote Datasheet
Description
450MHz, 868MHz Dome RF Antenna 3.91dBi, 1.11dBi SMA Male (2) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1297-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1297-ND
RF Antennas 931-1297-ND
450MHz, 868MHz Dome RF Antenna 3.91dBi, 1.11dBi SMA Male (2) Panel Mount

450MHz, 868MHz Dome RF Antenna 3.91dBi, 1.11dBi SMA Male (2) Panel Mount

Buy Now Datasheet
Antenna Unit - MA120.A.QP.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA120.A.QP.001
Antenna Unit MA120.A.QP.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Hercules MA120 2in1 450MHz & 868MHz Permanent Mount Antenna

Antennas Hercules MA120 2in1 450MHz & 868MHz Permanent Mount Antenna

Buy Now Datasheet
RF Antennas - MA120.A.QP.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA120.A.QP.001
RF Antennas MA120.A.QP.001
450MHz, 868MHz Dome RF Antenna 3.91dBi, 1.11dBi SMA Male (2) Panel Mount

450MHz, 868MHz Dome RF Antenna 3.91dBi, 1.11dBi SMA Male (2) Panel Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1297-ND MA120.A.QP.001 MA120.A.QP.001 MA120.A.QP.001
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 450.0 to 868.0 MHz 450.0 to 868.0 MHz
Gain 1.11 to 3.91 dB 3.91 dB
Technology Type Dome External Dome
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823592-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details