Taoglas has developed an NFC (Near Field Communications) antenna for use with NFC readers. This standard design is matched to a 50 Ohm system and provides a well matched solution for NFC readers. The antenna is dimensioned to provide the capability of interrogating typical size NFC tags out to a 5 cm. distance. This standard antenna is delivered with a coaxial cable connected to the antenna element to ease use and integration into customer devices.
FXR.01.A NFC Flex PCB antenna 53.34*36.8
RF ANTENNA, NFC, 13.56MHZ, ADHESIVE ROHS COMPLIANT: YES
| Richardson RFPD | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | FXR.01.07.0100C.A | 2884450 | 931-1242-ND | 36AJ9296 | FXR.01.07.0100C.A |
| Product Name | Antenna Unit | RFID Antennas | RFID Antennas | Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas | RFID Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 13.6 MHz | 13.6 MHz | 13.6 MHz | ||
| Technology Type | NFC |