Taoglas RF Antennas MA130.A.LP.002

Description
868MHz, 1.575GHz GLONASS, GPS Dome RF Antenna 868MHz, 1.574GHz ~ 1.606GHz 4.51dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
868MHz, 1.575GHz GLONASS, GPS Dome RF Antenna 868MHz, 1.574GHz ~ 1.606GHz 4.51dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1351-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1351-ND
RF Antennas 931-1351-ND
868MHz, 1.575GHz GLONASS, GPS Dome RF Antenna 868MHz, 1.574GHz ~ 1.606GHz 4.51dBi SMA Male Panel Mount

868MHz, 1.575GHz GLONASS, GPS Dome RF Antenna 868MHz, 1.574GHz ~ 1.606GHz 4.51dBi SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - MA130.A.LP.002 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA130.A.LP.002
Antenna Unit MA130.A.LP.002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Hercules MA130 2in1 GPS/GLONASS/GALILEO & 868MHz Permanent Mount Antenna

Antennas Hercules MA130 2in1 GPS/GLONASS/GALILEO & 868MHz Permanent Mount Antenna

Buy Now Datasheet
RF Antennas - MA130.A.LP.002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA130.A.LP.002
RF Antennas MA130.A.LP.002
868MHz, 1.575GHz GLONASS, GPS Dome RF Antenna 868MHz, 1.574GHz ~ 1.606GHz 4.51dBi SMA Male Panel Mount

868MHz, 1.575GHz GLONASS, GPS Dome RF Antenna 868MHz, 1.574GHz ~ 1.606GHz 4.51dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1351-ND MA130.A.LP.002 MA130.A.LP.002 MA130.A.LP.002
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS; GLONASS, GPS GLONASS, GPS
Primary Frequency Range 868.0 to 1575.0 MHz 853.0 to 883.0 MHz
Gain 4.51 dB 2.68 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers