Maxtena Inc. Antenna Unit M1575HCT-A-SMA

Description
The M1575HCT-A-SMA is a high performance dual stage LNA active antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-A-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67/68 when mounted and unmounted for added protection and includes an o-ring. This product is ideal for applications requiring high quality reception of GPS signals.
Request a Quote Datasheet
Description
The M1575HCT-A-SMA is a high performance dual stage LNA active antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-A-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67/68 when mounted and unmounted for added protection and includes an o-ring. This product is ideal for applications requiring high quality reception of GPS signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1575HCT-A-SMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1575HCT-A-SMA
Antenna Unit M1575HCT-A-SMA
The M1575HCT-A-SMA is a high performance dual stage LNA active antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-A-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67/68 when mounted and unmounted for added protection and includes an o-ring. This product is ideal for applications requiring high quality reception of GPS signals.

The M1575HCT-A-SMA is a high performance dual stage LNA active antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-A-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67/68 when mounted and unmounted for added protection and includes an o-ring. This product is ideal for applications requiring high quality reception of GPS signals.

Supplier's Site Datasheet
High Performance dual stage LNA active antenna, 1575.42 MHz - M1575HCT-A-SMA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
High Performance dual stage LNA active antenna, 1575.42 MHz
M1575HCT-A-SMA
High Performance dual stage LNA active antenna, 1575.42 MHz M1575HCT-A-SMA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number M1575HCT-A-SMA M1575HCT-A-SMA
Product Name Antenna Unit High Performance dual stage LNA active antenna, 1575.42 MHz
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (35*35*4mm) - ET-GPL1-5L10C-U-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers