915MHz ISM Module RF Antenna 902MHz ~ 928MHz 5.1dBi IPEX MHFHT Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF ANTENNA, PATCH, 928MHZ, ADHESIVE ROHS COMPLIANT: YES
915MHz ISM Module RF Antenna 902MHz ~ 928MHz 5.1dBi IPEX MHFHT Adhesive
Antennas 915MHz ISM Band Adhesive Antenna
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1414-ND | ISA.05.A.033822 | 36AJ9540 | ISA.05.A.033822 | ISA.05.A.033822 |
| Product Name | RF Antennas | Antenna Unit | Rf Antenna, Patch, 928Mhz, Adhesive Rohs Compliant Taoglas | RF Antennas | Antennas |
| Applications | ISM | ISM | |||
| Primary Frequency Range | 915.0 MHz | 902.0 to 928.0 MHz | |||
| Gain | 5.1 dB | 5.12 dB | |||
| VSWR | 3 :1 | 2 :1 |