Ethertronics Inc., U.S.A. Antenna Unit KIT-WIFI-ISM-01

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - KIT-WIFI-ISM-01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
KIT-WIFI-ISM-01
Antenna Unit KIT-WIFI-ISM-01
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - KIT-WIFI-ISM-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KIT-WIFI-ISM-01
RF Antennas KIT-WIFI-ISM-01
RF Antenna

RF Antenna

Buy Now
RF Antennas - KIT-WIFI-ISM-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KIT-WIFI-ISM-01
RF Antennas KIT-WIFI-ISM-01
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number KIT-WIFI-ISM-01 KIT-WIFI-ISM-01
Product Name Antenna Unit RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers