Taoglas RF Antennas IMA.01.105111

Description
1.6GHz Iridium™ Dome RF Antenna 1.621GHz ~ 1.626GHz 4dBi SMA Male Bracket Mount
Request a Quote Datasheet
Description
1.6GHz Iridium™ Dome RF Antenna 1.621GHz ~ 1.626GHz 4dBi SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1376-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1376-ND
RF Antennas 931-1376-ND
1.6GHz Iridium™ Dome RF Antenna 1.621GHz ~ 1.626GHz 4dBi SMA Male Bracket Mount

1.6GHz Iridium™ Dome RF Antenna 1.621GHz ~ 1.626GHz 4dBi SMA Male Bracket Mount

Buy Now Datasheet
Antenna Unit - IMA.01.105111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
IMA.01.105111
Antenna Unit IMA.01.105111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas External Iridium Marine Antenna

Antennas External Iridium Marine Antenna

Buy Now Datasheet
RF Antennas - IMA.01.105111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
IMA.01.105111
RF Antennas IMA.01.105111
1.6GHz Iridium™ Dome RF Antenna 1.621GHz ~ 1.626GHz 4dBi SMA Male Bracket Mount

1.6GHz Iridium™ Dome RF Antenna 1.621GHz ~ 1.626GHz 4dBi SMA Male Bracket Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1376-ND IMA.01.105111 IMA.01.105111 IMA.01.105111
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS; Iridium™ Iridium™
Primary Frequency Range 1600.0 MHz 1616.0 to 1626.5 MHz
Gain 4 dB 3.7 dB
VSWR 2 :1 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248705 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers