2.4GHz Bluetooth, WLAN Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 0dBi RP-SMA Male Connector Mount
Antenna, Monopole, 2.5Ghz, Rp Sma Conn Rohs Compliant: Yes Product overview: GW.26.0152 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5Ghz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.5Ghz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.26.0152 can be used for catalog matching and distributor lookup.
The GW.26 2.4 GHz Monopole RP-SMA(M) antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. Connector mount is fully customizable.
Antennas 2.4GHZ 0DBI MINI DIPOLE RP-SMA RA FIX
2.4GHz Bluetooth, WLAN Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 0dBi RP-SMA Male Connector Mount
ANTENNA, MONOPOLE, 2.5GHZ, RP SMA CONN ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1064-ND | 875-GW.26.0152 | GW.26.0152 | GW.26.0152 | GW.26.0152 | 36AJ3678 |
| Product Name | RF Antennas | 2.5Ghz Rf Antenna | Antenna Unit | Antennas | RF Antennas | Antenna, Monopole, 2.5Ghz, Rp Sma Conn Rohs Compliant Taoglas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN | RF Testing | Bluetooth, WLAN | |||
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | ||||
| Gain | 0.0 dB | 0.0 dB | ||||
| Technology Type | Whip | Whip | Whip; Whip, Right Angle |