PCTEL, Inc. Antenna Unit GL4X4MIMO-SF

Description
The GL4X4MIMO-SF antenna enables high data rate connectivity for ITS, DSRC and IIoT applications. This low-profile antenna supports dual-band 2.4/5 GHz MIMO for 802.11p, ac Wi-Fi standards, combining multiple antenna elements into one IP67-rated housing. A single stud mount cable exit simplifies permanent installations. The antenna also incorporates PCTEL’s unique high rejection GPS/GLONASS technology for optimal performance and support of carrier voice and data networks.
Request a Quote Datasheet
Description
The GL4X4MIMO-SF antenna enables high data rate connectivity for ITS, DSRC and IIoT applications. This low-profile antenna supports dual-band 2.4/5 GHz MIMO for 802.11p, ac Wi-Fi standards, combining multiple antenna elements into one IP67-rated housing. A single stud mount cable exit simplifies permanent installations. The antenna also incorporates PCTEL’s unique high rejection GPS/GLONASS technology for optimal performance and support of carrier voice and data networks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
GL4X4MIMO-SF
Antenna Unit GL4X4MIMO-SF
The GL4X4MIMO-SF antenna enables high data rate connectivity for ITS, DSRC and IIoT applications. This low-profile antenna supports dual-band 2.4/5 GHz MIMO for 802.11p, ac Wi-Fi standards, combining multiple antenna elements into one IP67-rated housing. A single stud mount cable exit simplifies permanent installations. The antenna also incorporates PCTEL’s unique high rejection GPS/GLONASS technology for optimal performance and support of carrier voice and data networks.

The GL4X4MIMO-SF antenna enables high data rate connectivity for ITS, DSRC and IIoT applications. This low-profile antenna supports dual-band 2.4/5 GHz MIMO for 802.11p, ac Wi-Fi standards, combining multiple antenna elements into one IP67-rated housing. A single stud mount cable exit simplifies permanent installations. The antenna also incorporates PCTEL’s unique high rejection GPS/GLONASS technology for optimal performance and support of carrier voice and data networks.

Supplier's Site
RF Antennas - GL4X4MIMO-SF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GL4X4MIMO-SF
RF Antennas GL4X4MIMO-SF
1.5865GHz, 2.45GHz, 5.445GHz Bluetooth, GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz -2dBic, 3dBic, 4dBi, 4dBi RP-SMA, SMA Panel Mount

1.5865GHz, 2.45GHz, 5.445GHz Bluetooth, GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz -2dBic, 3dBic, 4dBi, 4dBi RP-SMA, SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number GL4X4MIMO-SF GL4X4MIMO-SF
Product Name Antenna Unit RF Antennas
Polarization Linear; Vertical
Primary Frequency Range 2400.0 to 5990.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details