Taoglas Antenna Unit GW.26.0111

Description
The GW.26 2.4 GHz Monopole RP-SMA(M) antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. Connector mount is fully customizable.
Request a Quote Datasheet
Description
The GW.26 2.4 GHz Monopole RP-SMA(M) antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. Connector mount is fully customizable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GW.26.0111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GW.26.0111
Antenna Unit GW.26.0111
The GW.26 2.4 GHz Monopole RP-SMA(M) antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. Connector mount is fully customizable.

The GW.26 2.4 GHz Monopole RP-SMA(M) antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. Connector mount is fully customizable.

Supplier's Site Datasheet
WiFi Antennas - 2884483 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2884483
WiFi Antennas 2884483
GW.26 2.4GHz Monopole Antenna SMA(M)

GW.26 2.4GHz Monopole Antenna SMA(M)

Supplier's Site
2.4GHz 1GHz Rf Antenna - 875-GW.26.0111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 1GHz Rf Antenna
875-GW.26.0111
2.4GHz 1GHz Rf Antenna 875-GW.26.0111
2.4GHz 1GHz BW SMA Dipole Antenna Product overview: GW.26.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 1GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.26.0111 can be used for catalog matching and distributor lookup.

2.4GHz 1GHz BW SMA Dipole Antenna Product overview: GW.26.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 1GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.26.0111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1113-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1113-ND
RF Antennas 931-1113-ND
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
GW.26.0111
Antennas GW.26.0111
Antennas 2.4GHz Dipole SMA(M)

Antennas 2.4GHz Dipole SMA(M)

Buy Now Datasheet
Rf Antenna, Monopole, 2.5Ghz, Sma Conn Rohs Compliant Taoglas - 36AJ3676 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Monopole, 2.5Ghz, Sma Conn Rohs Compliant Taoglas
36AJ3676
Rf Antenna, Monopole, 2.5Ghz, Sma Conn Rohs Compliant Taoglas 36AJ3676
RF ANTENNA, MONOPOLE, 2.5GHZ, SMA CONN ROHS COMPLIANT: YES

RF ANTENNA, MONOPOLE, 2.5GHZ, SMA CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - GW.26.0111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GW.26.0111
RF Antennas GW.26.0111
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number GW.26.0111 2884483 875-GW.26.0111 931-1113-ND GW.26.0111 36AJ3676 GW.26.0111
Product Name Antenna Unit WiFi Antennas 2.4GHz 1GHz Rf Antenna RF Antennas Antennas Rf Antenna, Monopole, 2.5Ghz, Sma Conn Rohs Compliant Taoglas RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 to ? MHz 2400.0 MHz
Gain 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2107147 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers