Taoglas SMD 1.575GHz Rf Antenna GGBLA.01.A

Description
RF Chip Antenna | 1.561/1.575GHz | 3-Band | 50R | SMD Product overview: GGBLA.01.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GGBLA.01.A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Chip Antenna | 1.561/1.575GHz | 3-Band | 50R | SMD Product overview: GGBLA.01.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GGBLA.01.A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.575GHz Rf Antenna - 875-GGBLA.01.A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.575GHz Rf Antenna
875-GGBLA.01.A
SMD 1.575GHz Rf Antenna 875-GGBLA.01.A
RF Chip Antenna | 1.561/1.575GHz | 3-Band | 50R | SMD Product overview: GGBLA.01.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GGBLA.01.A can be used for catalog matching and distributor lookup.

RF Chip Antenna | 1.561/1.575GHz | 3-Band | 50R | SMD Product overview: GGBLA.01.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GGBLA.01.A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
GGBLA.01.A
Antenna Unit GGBLA.01.A
Unifier Ceramic SMD Antenna. Taoglas have developed a unique ceramic miniature loop antenna series for GPS-GLONASS-BEIDOU applications. At 3.2*1.6*0.5mm, the Unifier GGBLA.01.A Loop antenna is a miniature edge mounted SMD antenna, designed for small space requirements. Typical applications are small sized automotive navigation or position tracking systems and hand-held devices when GNSS function is needed. The radiation pattern is more omni-directional than traditional patch antennas. The Unifier antenna series wide bandwidth allows high efficiency, stable reception on all three GPS, Glonass and Beidou bands from 1555MHz to 1602MHz

Unifier Ceramic SMD Antenna. Taoglas have developed a unique ceramic miniature loop antenna series for GPS-GLONASS-BEIDOU applications. At 3.2*1.6*0.5mm, the Unifier GGBLA.01.A Loop antenna is a miniature edge mounted SMD antenna, designed for small space requirements. Typical applications are small sized automotive navigation or position tracking systems and hand-held devices when GNSS function is needed.

The radiation pattern is more omni-directional than traditional patch antennas. The Unifier antenna series wide bandwidth allows high efficiency, stable reception on all three GPS, Glonass and Beidou bands from 1555MHz to 1602MHz

Supplier's Site Datasheet
RF Antennas - 931-1301-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1301-2-ND
RF Antennas 931-1301-2-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1301-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1301-1-ND
RF Antennas 931-1301-1-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1301-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1301-6-ND
RF Antennas 931-1301-6-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - GGBLA.01.A
GGBLA.01.A
RF Antennas - GGBLA.01.A GGBLA.01.A
Manufacturer: Taoglas Limited Win Source Part Number: 872741-GGBLA.01.A Series: Unifier Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: GGBLA.01 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 931-1301-6, 931-1301-1, 2266-GGBLA.01.A, 931-1301-2

Manufacturer: Taoglas Limited
Win Source Part Number: 872741-GGBLA.01.A
Series: Unifier
Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: GGBLA.01
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 931-1301-6, 931-1301-1, 2266-GGBLA.01.A, 931-1301-2

Buy Now Datasheet
RF ANT 1.561GHZ/1.575GHZ CHIP - 774-GGBLA.01.A - Utmel Electronic Limited
Hong Kong, China
RF ANT 1.561GHZ/1.575GHZ CHIP
774-GGBLA.01.A
RF ANT 1.561GHZ/1.575GHZ CHIP 774-GGBLA.01.A
RF ANT 1.561GHZ/1.575GHZ CHIP

RF ANT 1.561GHZ/1.575GHZ CHIP

Supplier's Site
Sheung Wan, Hong Kong
Antennas
GGBLA.01.A
Antennas GGBLA.01.A
Antennas Unifier GGBLA.01 GPS/GLONASS/GALILEO/ BeiDou Ceramic Loop Antenna

Antennas Unifier GGBLA.01 GPS/GLONASS/GALILEO/BeiDou Ceramic Loop Antenna

Buy Now Datasheet
RF Antennas - GGBLA.01.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GGBLA.01.A
RF Antennas GGBLA.01.A
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.598GHz ~ 1.608GHz 3.2dBi, 2.6dBi, 2.8dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-GGBLA.01.A GGBLA.01.A 931-1301-2-ND GGBLA.01.A 774-GGBLA.01.A GGBLA.01.A GGBLA.01.A
Product Name SMD 1.575GHz Rf Antenna Antenna Unit RF Antennas RF Antennas - GGBLA.01.A RF ANT 1.561GHZ/1.575GHZ CHIP Antennas RF Antennas
Applications RF Testing GPS; Beidou, GLONASS, GPS RF Testing; Beidou, GLONASS, GPS Beidou, GLONASS, GPS
Polarization Linear
Primary Frequency Range 1555.0 to 1602.0 MHz 1561.0 to 1602.0 MHz 1561.0 to 1602.0 MHz
Gain 2.8 dB 2.6 to 3.2 dB 3.2 to 2.8 dB
Unlock Full Specs
to access all available technical data