Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
868MHz ISM Helical RF Antenna 1.8dBi Solder Surface Mount
868MHz ISM Helical RF Antenna 1.8dBi Solder Surface Mount
Antennas 868MHz Helical Monopole Antenna
HELICAL ANTENNA, 850-880MHZ, 2DBI; Antenna Type:Helical; Frequency Min:850MHz; Frequency Max:880MHz; Antenna Mounting:PCB; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | HA.21.A | 931-1451-ND | HA.21.A | HA.21.A | 72AC5790 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas | Antennas | Helical Antenna, 850-880Mhz, 2Dbi; Antenna Type Taoglas |
| Polarization | Linear | Linear | |||
| Primary Frequency Range | 868.0 MHz | 868.0 MHz | 850.0 to 880.0 MHz | ||
| Gain | 1.83 dB | 1.8 dB | 2 dB | ||
| VSWR | 1.93 :1 |