829MHz, 1.94GHz, 2.65GHz CDMA, HSDPA, GPRS, GSM, LTE, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.8GHz 3.2dBi SMA Male Bracket Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
829MHz, 1.94GHz, 2.65GHz CDMA, HSDPA, GPRS, GSM, LTE, UMTS, WCDMA Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.8GHz 3.2dBi SMA Male Bracket Mount
DOME ANTENNA, 2.5-2.8GHZ, -4.5DBI ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1346-ND | G30.B.108111.WM | G30.B.108111.WM | 29AK0013 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Dome Antenna, 2.5-2.8Ghz, -4.5Dbi Rohs Compliant Taoglas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, HSDPA, GPRS, GSM, LTE, UMTS, WCDMA | CDMA, HSDPA, GPRS, GSM, LTE, UMTS, WCDMA | ||
| Primary Frequency Range | 829.0 to 2650.0 MHz | 698.0 to 2800.0 MHz | ||
| Gain | 3.2 dB | 2.32 dB | ||
| Technology Type | Dome | External | Dome |
Vertical