Taoglas Multi-Band Antennas GA.110.101111

Description
GA.110 4G/3G/2G LTE Flexible Magnetic Wh
Request a Quote Datasheet
Description
GA.110 4G/3G/2G LTE Flexible Magnetic Wh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2884460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884460
Multi-Band Antennas 2884460
GA.110 4G/3G/2G LTE Flexible Magnetic Wh

GA.110 4G/3G/2G LTE Flexible Magnetic Wh

Supplier's Site
Antenna Unit - GA.110.101111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GA.110.101111
Antenna Unit GA.110.101111
The GA.110 magnetic ultra-wideband cellular antenna delivers stable high omni-directional gain and efficiencies across all common 2G, 3G and 4G global cellular bands from 700 MHz to 3.5 GHz.

The GA.110 magnetic ultra-wideband cellular antenna delivers stable high omni-directional gain and efficiencies across all common 2G, 3G and 4G global cellular bands from 700 MHz to 3.5 GHz.

Supplier's Site Datasheet
3.5GHz Rf Antenna - 875-GA.110.101111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5GHz Rf Antenna
875-GA.110.101111
3.5GHz Rf Antenna 875-GA.110.101111
3.5GHz 8-Band Linear Chip Antenna, 50R, SMA Product overview: GA.110.101111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GA.110.101111 can be used for catalog matching and distributor lookup.

3.5GHz 8-Band Linear Chip Antenna, 50R, SMA Product overview: GA.110.101111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GA.110.101111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1223-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1223-ND
RF Antennas 931-1223-ND
750MHz, 892MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2GHz, 2.5GHz, 3.5GHz CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 3.5GHz 1.8dBi, 2.6dBi, 1.3dBi, 2.5dBi, 2.3dBi, 3.9dBi, 2.9dBi, 0.6dBi SMA Male Magnetic

750MHz, 892MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2GHz, 2.5GHz, 3.5GHz CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 3.5GHz 1.8dBi, 2.6dBi, 1.3dBi, 2.5dBi, 2.3dBi, 3.9dBi, 2.9dBi, 0.6dBi SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2G/3G Cell Mag. Base RG174 SMA(M)

Antennas 2G/3G Cell Mag. Base RG174 SMA(M)

Buy Now Datasheet
RF Antennas - GA.110.101111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GA.110.101111
RF Antennas GA.110.101111
750MHz, 892MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2GHz, 2.5GHz, 3.5GHz CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 3.5GHz 1.8dBi, 2.6dBi, 1.3dBi, 2.5dBi, 2.3dBi, 3.9dBi, 2.9dBi, 0.6dBi SMA Male Magnetic

750MHz, 892MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2GHz, 2.5GHz, 3.5GHz CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Whip, Straight RF Antenna 698MHz ~ 3.5GHz 1.8dBi, 2.6dBi, 1.3dBi, 2.5dBi, 2.3dBi, 3.9dBi, 2.9dBi, 0.6dBi SMA Male Magnetic

Buy Now
Whip Antenna, 2.4-2.7Ghz, 2.9Dbi; Antenna Type Taoglas - 72AC5772 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.7Ghz, 2.9Dbi; Antenna Type Taoglas
72AC5772
Whip Antenna, 2.4-2.7Ghz, 2.9Dbi; Antenna Type Taoglas 72AC5772
WHIP ANTENNA, 2.4-2.7GHZ, 2.9DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.7GHz; Antenna Mounting:Magnetic; Gain:2.9dBi; VSWR:-; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.7GHZ, 2.9DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.7GHz; Antenna Mounting:Magnetic; Gain:2.9dBi; VSWR:-; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2884460 GA.110.101111 875-GA.110.101111 931-1223-ND GA.110.101111 GA.110.101111 72AC5772
Product Name Multi-Band Antennas Antenna Unit 3.5GHz Rf Antenna RF Antennas Antennas RF Antennas Whip Antenna, 2.4-2.7Ghz, 2.9Dbi; Antenna Type Taoglas
Applications Multi-band RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GPS; CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi
Primary Frequency Range 698.0 to ? MHz 698.0 to 3500.0 MHz 750.0 to 3500.0 MHz 2400.0 to 2700.0 MHz
Gain 3.9 dB 3 dB 0.6000 to 3.9 dB 2.9 dB
Form Factor / Mounting External
Connectors SMA Male SMA Male
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers