PCTEL, Inc. Antenna Unit FP2458-DP3X3NM

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FP2458-DP3X3NM - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FP2458-DP3X3NM
Antenna Unit FP2458-DP3X3NM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - FP2458-DP3X3NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FP2458-DP3X3NM
RF Antennas FP2458-DP3X3NM
2.45GHz, 5.5GHz 802.11n Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 12.5dBi, 11.5dBi N Type Male Bracket Mount, Wall Mount

2.45GHz, 5.5GHz 802.11n Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 12.5dBi, 11.5dBi N Type Male Bracket Mount, Wall Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number FP2458-DP3X3NM FP2458-DP3X3NM
Product Name Antenna Unit RF Antennas
Applications 802.11N
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details