Taoglas Antenna Unit GW.59.3153

Description
The GW.59 dipole RP-SMA plug mount antenna is ideal for 2.4GHz/5.15~5.85GHz wireless applications such as Bluetooth and Wireless LAN. At 156mm in length omni-directional 3dBi gain across all bands ensures constant reception and transmission. The antenna structure is designed for robust handling and the housing is made with TPU giving superior environmental reliability and a quality finish. The antenna can be rotated 90 degrees on the base hinge for ease of placement.
Request a Quote Datasheet
Description
The GW.59 dipole RP-SMA plug mount antenna is ideal for 2.4GHz/5.15~5.85GHz wireless applications such as Bluetooth and Wireless LAN. At 156mm in length omni-directional 3dBi gain across all bands ensures constant reception and transmission. The antenna structure is designed for robust handling and the housing is made with TPU giving superior environmental reliability and a quality finish. The antenna can be rotated 90 degrees on the base hinge for ease of placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GW.59.3153 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GW.59.3153
Antenna Unit GW.59.3153
The GW.59 dipole RP-SMA plug mount antenna is ideal for 2.4GHz/5.15~5.85GHz wireless applications such as Bluetooth and Wireless LAN. At 156mm in length omni-directional 3dBi gain across all bands ensures constant reception and transmission. The antenna structure is designed for robust handling and the housing is made with TPU giving superior environmental reliability and a quality finish. The antenna can be rotated 90 degrees on the base hinge for ease of placement.

The GW.59 dipole RP-SMA plug mount antenna is ideal for 2.4GHz/5.15~5.85GHz wireless applications such as Bluetooth and Wireless LAN. At 156mm in length omni-directional 3dBi gain across all bands ensures constant reception and transmission. The antenna structure is designed for robust handling and the housing is made with TPU giving superior environmental reliability and a quality finish. The antenna can be rotated 90 degrees on the base hinge for ease of placement.

Supplier's Site Datasheet
RF Antennas - 931-1065-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1065-ND
RF Antennas 931-1065-ND
2.4GHz, 5.5GHz Bluetooth, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.37dBi, 2.93dBi RP-SMA Male Connector Mount

2.4GHz, 5.5GHz Bluetooth, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.37dBi, 2.93dBi RP-SMA Male Connector Mount

Buy Now Datasheet
5.8GHz Rf Antenna - 875-GW.59.3153 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.8GHz Rf Antenna
875-GW.59.3153
5.8GHz Rf Antenna 875-GW.59.3153
2.4/5.8GHz 3Dbi Dipole Chip Antenna, SMA Product overview: GW.59.3153 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.59.3153 can be used for catalog matching and distributor lookup.

2.4/5.8GHz 3Dbi Dipole Chip Antenna, SMA Product overview: GW.59.3153 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.59.3153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - GW.59.3153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GW.59.3153
RF Antennas GW.59.3153
2.4GHz, 5.5GHz Bluetooth, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.37dBi, 2.93dBi RP-SMA Male Connector Mount

2.4GHz, 5.5GHz Bluetooth, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.37dBi, 2.93dBi RP-SMA Male Connector Mount

Buy Now
Hong Kong, China
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
774-GW.59.3153
RF ANT 2.4GHZ/5.5GHZ WHIP TILT 774-GW.59.3153
RF ANT 2.4GHZ/5.5GHZ WHIP TILT

RF ANT 2.4GHZ/5.5GHZ WHIP TILT

Supplier's Site
Whip Antenna, 5.15-5.85Ghz, 2.93Dbi; Antenna Type Taoglas - 72AC5786 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 5.15-5.85Ghz, 2.93Dbi; Antenna Type Taoglas
72AC5786
Whip Antenna, 5.15-5.85Ghz, 2.93Dbi; Antenna Type Taoglas 72AC5786
WHIP ANTENNA, 5.15-5.85GHZ, 2.93DBI; Antenna Type:Whip; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:2.93dBi; VSWR:-; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; RoHS Compliant: Yes

WHIP ANTENNA, 5.15-5.85GHZ, 2.93DBI; Antenna Type:Whip; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:2.93dBi; VSWR:-; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
GW.59.3153
Antennas GW.59.3153
Antennas 2.4/5.2GHz Term. Mnt RP-SMA(M)

Antennas 2.4/5.2GHz Term. Mnt RP-SMA(M)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number GW.59.3153 931-1065-ND 875-GW.59.3153 GW.59.3153 774-GW.59.3153 72AC5786 GW.59.3153
Product Name Antenna Unit RF Antennas 5.8GHz Rf Antenna RF Antennas RF ANT 2.4GHZ/5.5GHZ WHIP TILT Whip Antenna, 5.15-5.85Ghz, 2.93Dbi; Antenna Type Taoglas Antennas
Pattern Type Omni directional
Polarization Linear; Vertical Linear; Vertical
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 to 5500.0 MHz 5150.0 to 5850.0 MHz
Gain 2.93 dB 2.37 to 2.93 dB 2.93 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details