High Accuracy GPS L1/L2 Low Profile, Low Axial-Ratio Antenna
The GPSF.36.7.A.30 is a 36x36mm ceramic GPS L1/L2 low profile, low axial-ratio, embedded stacked passive patch antenna with a 7mm height. It is designed as a high-performance yet economical solution for the highest accuracy centimeter-level tracking in telematics applications.
Typical applicable industries are:
This compact antenna exhibits excellent gain and radiation pattern stability on both L1 and L2 bands, improved reliability of a GPS fix in urban areas, better signal reception with more satellites acquired, and a quicker time to first fix. The antenna has been tuned and tested on a 70 X 70 mm ground plane, working at GPS1575.42 MHz and L2 1227.6MHz, with 5.44 dBi gain and 3.10 dBi gain, respectively. It can be easily through-hole mounted on PCB via pin. The double-sided adhesive on the bottom of the patch helps to keep it in place while being assembled.
Antennas GPSF.36 GPS L1/L2 36*36*7mm Single Feed Stacked Patch Passive Antenna
RF ANTENNA, PATCH, 1.575GHZ, ADHESIVE ROHS COMPLIANT: YES
1.227GHz, 1.575GHz GPS Ceramic Patch RF Antenna 3.1dBi, 5.44dBi Pin Through Hole
| Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | GPSF.36.7.A.30 | GPSF.36.7.A.30 | 36AJ9379 | GPSF.36.7.A.30 |
| Product Name | Antenna Unit | Antennas | Rf Antenna, Patch, 1.575Ghz, Adhesive Rohs Compliant Taoglas | RF Antennas |
| Polarization | Right Hand Circular | |||
| Primary Frequency Range | 1227.6 to 1575.4 MHz | |||
| Gain | 5.44 dB |