Taoglas SMD 169MHZ Rf Antenna CA.69

Description
RF ANT 169MHZ CHIP SOLDER SMD Product overview: CA.69 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 169MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CA.69 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 169MHZ CHIP SOLDER SMD Product overview: CA.69 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 169MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CA.69 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 169MHZ Rf Antenna - 875-CA.69 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 169MHZ Rf Antenna
875-CA.69
SMD 169MHZ Rf Antenna 875-CA.69
RF ANT 169MHZ CHIP SOLDER SMD Product overview: CA.69 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 169MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CA.69 can be used for catalog matching and distributor lookup.

RF ANT 169MHZ CHIP SOLDER SMD Product overview: CA.69 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 169MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CA.69 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1280-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1280-1-ND
RF Antennas 931-1280-1-ND
169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1280-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1280-6-ND
RF Antennas 931-1280-6-ND
169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1280-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1280-2-ND
RF Antennas 931-1280-2-ND
169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

Buy Now Datasheet
Antenna Unit - CA.69 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
CA.69
Antenna Unit CA.69
The CA.69 Ceramic Chip antenna from Taoglas 169 MHz is specifically designed for VHF 169MHz band applications. It is a high efficiency miniature SMD edge mounted antenna with small footprint requirement. This chip antenna uses the main PCB as its ground plane, thereby increasing antenna efficiency. It is tuned for different PCB sizes by simply changing the value of the matching circuit. CA.69 antenna electrical properties are symmetrical therefore the antenna can be soldered to the board from either side.

The CA.69 Ceramic Chip antenna from Taoglas 169 MHz is specifically designed for VHF 169MHz band applications. It is a high efficiency miniature SMD edge mounted antenna with small footprint requirement. This chip antenna uses the main PCB as its ground plane, thereby increasing antenna efficiency. It is tuned for different PCB sizes by simply changing the value of the matching circuit. CA.69 antenna electrical properties are symmetrical therefore the antenna can be soldered to the board from either side.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
CA.69
Antennas CA.69
Antennas 169 MHz VHF Ceramic Chip Monopole Ant

Antennas 169 MHz VHF Ceramic Chip Monopole Ant

Buy Now Datasheet
Rf Antenna, Monopole, 169Mhz, Smd Rohs Compliant Taoglas - 36AJ3167 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Monopole, 169Mhz, Smd Rohs Compliant Taoglas
36AJ3167
Rf Antenna, Monopole, 169Mhz, Smd Rohs Compliant Taoglas 36AJ3167
RF ANTENNA, MONOPOLE, 169MHZ, SMD ROHS COMPLIANT: YES

RF ANTENNA, MONOPOLE, 169MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - CA.69 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CA.69
RF Antennas CA.69
169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

169MHz Chip RF Antenna 165MHz ~ 173MHz -7dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-CA.69 931-1280-1-ND CA.69 CA.69 36AJ3167 CA.69
Product Name SMD 169MHZ Rf Antenna RF Antennas Antenna Unit Antennas Rf Antenna, Monopole, 169Mhz, Smd Rohs Compliant Taoglas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 165.0 to 173.0 MHz 169.0 MHz 165.0 to 173.0 MHz
Technology Type Chip Chip Chip
Gain -7 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details